The Unshielded Seoow Cord 2 Conductor 16AWG 250 600V is designed for a variety of electrical applications. It features two conductors made of Class K stranded bare copper, complying with ASTM B-174 standards. The insulation and jacket are made from thermoplastic elastomer (TPE), providing durability and flexibility. This cord has a voltage rating of 600V and operates effectively within a temperature range of -50°C to 105°C. It is water-resistant and UV-resistant, making it suitable for outdoor use. The product meets several industry standards, including UL Standard 62 and CSA Standard C22.2 No. 49, ensuring compliance with safety regulations. The cord is available in a standard black jacket color, with other colors available upon request. It is RoHS compliant, indicating that it meets environmental safety standards. The nominal weight is approximately 4.12 lb/kft (6.12 kg/km), making it manageable for installation. This product is suitable for engineers looking for reliable and compliant electrical cord solutions.
UNSHIELDED SEOOW CORD 2 CONDUCTOR 16AWG 250 600V; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 62M3373 |
| Product Name | Unshielded Seoow Cord 2 Conductor 16Awg 250 600V; Cable Shielding Coleman Cable Systems |
| Cable Shielding | No Shielding |