Cole Hersee Co. Cole Hersee M-750 Master Battery Selector Switch, Master Disconnect Switch M-750

Description
Cole Hersee M-750 Master Battery Selector/Disconnect Switch Category: Battery Disconnects Manufacturer: Cole Hersee Switch Type: Mechanical Circuitry: SPST Amp Ratings: 310A for Continuous Duty 500A for Intermittent Duty Max Volts: 6-36VDC Variable Contact Action: On-Off Contact Type: (3) 3/8" Studs Heavy-duty vaporproof, weather-, dust-, and corrosion-resistant Marine UL Listed Minimizes battery drain Gives a reliable shutdown of power during maintenance Helps protect against electrical fires, when the vehicle is not in use Provides back-up starting power in an emergency Allows use of the first, second or both batteries simultaneously Can be surface mounted or installed through 3-5/16" diameter panel hole
Request a Quote Datasheet
Description
Cole Hersee M-750 Master Battery Selector/Disconnect Switch Category: Battery Disconnects Manufacturer: Cole Hersee Switch Type: Mechanical Circuitry: SPST Amp Ratings: 310A for Continuous Duty 500A for Intermittent Duty Max Volts: 6-36VDC Variable Contact Action: On-Off Contact Type: (3) 3/8" Studs Heavy-duty vaporproof, weather-, dust-, and corrosion-resistant Marine UL Listed Minimizes battery drain Gives a reliable shutdown of power during maintenance Helps protect against electrical fires, when the vehicle is not in use Provides back-up starting power in an emergency Allows use of the first, second or both batteries simultaneously Can be surface mounted or installed through 3-5/16" diameter panel hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee M-750 Master Battery Selector Switch, Master Disconnect Switch - 44043 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee M-750 Master Battery Selector Switch, Master Disconnect Switch
44043
Cole Hersee M-750 Master Battery Selector Switch, Master Disconnect Switch 44043
Cole Hersee M-750 Master Battery Selector/Disconnect Switch Category: Battery Disconnects Manufacturer: Cole Hersee Switch Type: Mechanical Circuitry: SPST Amp Ratings: 310A for Continuous Duty 500A for Intermittent Duty Max Volts: 6-36VDC Variable Contact Action: On-Off Contact Type: (3) 3/8" Studs Heavy-duty vaporproof, weather-, dust-, and corrosion-resistant Marine UL Listed Minimizes battery drain Gives a reliable shutdown of power during maintenance Helps protect against electrical fires, when the vehicle is not in use Provides back-up starting power in an emergency Allows use of the first, second or both batteries simultaneously Can be surface mounted or installed through 3-5/16" diameter panel hole
  • Cole Hersee M-750 Master Battery Selector/Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Cole Hersee
  • Switch Type: Mechanical
  • Circuitry: SPST
  • Amp Ratings:
    • 310A for Continuous Duty
    • 500A for Intermittent Duty
  • Max Volts: 6-36VDC Variable
  • Contact Action: On-Off
  • Contact Type: (3) 3/8" Studs
  • Heavy-duty vaporproof, weather-, dust-, and corrosion-resistant
  • Marine UL Listed
  • Minimizes battery drain
  • Gives a reliable shutdown of power during maintenance
  • Helps protect against electrical fires, when the vehicle is not in use
  • Provides back-up starting power in an emergency
  • Allows use of the first, second or both batteries simultaneously
  • Can be surface mounted or installed through 3-5/16" diameter panel hole
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44043
Product Name Cole Hersee M-750 Master Battery Selector Switch, Master Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KU380N - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Disconnect Switch - 1494G-DF3J6-98-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100 amps
View Details
Isolator Switches - 1365292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details