Cole Hersee Co. Cole Hersee 9577, 2-Position Standard Ignition Switch, Off-On, Zinc Die-Cast 9577

Description
Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 9577, 2-Position Standard Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Ignition Amps: 10A Start: 5A Body Material: Zinc Die-cast Mounting Stem: 3/4" Terminals: 2 Screw Ignition Proof to SAE J259 Start lockout feature - switch must go to off position before the start circuit can be re-energized Coded tumbler key included
Request a Quote Datasheet
Description
Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 9577, 2-Position Standard Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Ignition Amps: 10A Start: 5A Body Material: Zinc Die-cast Mounting Stem: 3/4" Terminals: 2 Screw Ignition Proof to SAE J259 Start lockout feature - switch must go to off position before the start circuit can be re-energized Coded tumbler key included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 9577, 2-Position Standard Ignition Switch, Off-On, Zinc Die-Cast - 44317 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 9577, 2-Position Standard Ignition Switch, Off-On, Zinc Die-Cast
44317
Cole Hersee 9577, 2-Position Standard Ignition Switch, Off-On, Zinc Die-Cast 44317
Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 9577, 2-Position Standard Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Ignition Amps: 10A Start: 5A Body Material: Zinc Die-cast Mounting Stem: 3/4" Terminals: 2 Screw Ignition Proof to SAE J259 Start lockout feature - switch must go to off position before the start circuit can be re-energized Coded tumbler key included

Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle.

  • Cole Hersee 9577, 2-Position Standard Ignition Switch
  • Category: Ignition Switches
  • Manufacturer: Cole Hersee
  • Ignition Amps: 10A
  • Start: 5A
  • Body Material: Zinc Die-cast
  • Mounting Stem: 3/4"
  • Terminals: 2 Screw
  • Ignition Proof to SAE J259
  • Start lockout feature - switch must go to off position before the start circuit can be re-energized
  • Coded tumbler key included
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rotary Switches
Product Number 44317
Product Name Cole Hersee 9577, 2-Position Standard Ignition Switch, Off-On, Zinc Die-Cast
DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE3K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switches - 321385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details
Specs
Actuator Type Keylock
View Details