Cole Hersee Co. Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch, ACC-Off-Ign/ACC-Start 956-4107

Description
Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Accessory Amps: 10A Ignition Amps: 10A Start: 5A Ground: 1A Mounting Stem: 1" Terminals: 4" Screw Ignition Proof to SAE J259 Start lockout feature, switch must go to off position before the start circuit can be re-energized Hencol Key Included O-Ring seal in stem
Request a Quote Datasheet
Description
Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Accessory Amps: 10A Ignition Amps: 10A Start: 5A Ground: 1A Mounting Stem: 1" Terminals: 4" Screw Ignition Proof to SAE J259 Start lockout feature, switch must go to off position before the start circuit can be re-energized Hencol Key Included O-Ring seal in stem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch, ACC-Off-Ign/ACC-Start - 44316 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch, ACC-Off-Ign/ACC-Start
44316
Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch, ACC-Off-Ign/ACC-Start 44316
Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Accessory Amps: 10A Ignition Amps: 10A Start: 5A Ground: 1A Mounting Stem: 1" Terminals: 4" Screw Ignition Proof to SAE J259 Start lockout feature, switch must go to off position before the start circuit can be re-energized Hencol Key Included O-Ring seal in stem

Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle.

  • Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch
  • Category: Ignition Switches
  • Manufacturer: Cole Hersee
  • Accessory Amps: 10A
  • Ignition Amps: 10A
  • Start: 5A
  • Ground: 1A
  • Mounting Stem: 1"
  • Terminals: 4" Screw
  • Ignition Proof to SAE J259
  • Start lockout feature, switch must go to off position before the start circuit can be re-energized
  • Hencol Key Included
  • O-Ring seal in stem
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rotary Switches
Product Number 44316
Product Name Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch, ACC-Off-Ign/ACC-Start
DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Standard Size Rotary - HS16-6S - NKK Switches
Specs
Current Rating 12.0 amps
AC Voltage Rating 125 volts
Positions per Pole SP11T
View Details
3 suppliers
Rotary Switches - 2242255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers