Cole Hersee Co. Cole Hersee 880064 Terra SR Series, 300A Battery Disconnect Switch with Lock Out 880064

Description
Cole Hersee 880064 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC Contact Action: On-Off Panel mount lockout switch Temp. Range: -58°F (-50°C) to 221°F (105°C) Terminal stud size 3/8" -16 x 7/8" Long Isolate high current DC circuits from battery sources Stainless steel hardware and tin-plated copper studs Pad lock-out for protection from tampering or when the electrical system is being serviced Ignition protection to SAE J1171 and ISO 8846 for installation in a battery box of on vehicles carrying hazardous loads Internal components protected from harsh weather environments: IP67/IP69K rated
Request a Quote Datasheet
Description
Cole Hersee 880064 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC Contact Action: On-Off Panel mount lockout switch Temp. Range: -58°F (-50°C) to 221°F (105°C) Terminal stud size 3/8" -16 x 7/8" Long Isolate high current DC circuits from battery sources Stainless steel hardware and tin-plated copper studs Pad lock-out for protection from tampering or when the electrical system is being serviced Ignition protection to SAE J1171 and ISO 8846 for installation in a battery box of on vehicles carrying hazardous loads Internal components protected from harsh weather environments: IP67/IP69K rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 880064 Terra SR Series, 300A Battery Disconnect Switch with Lock Out - 44058 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 880064 Terra SR Series, 300A Battery Disconnect Switch with Lock Out
44058
Cole Hersee 880064 Terra SR Series, 300A Battery Disconnect Switch with Lock Out 44058
Cole Hersee 880064 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC Contact Action: On-Off Panel mount lockout switch Temp. Range: -58°F (-50°C) to 221°F (105°C) Terminal stud size 3/8" -16 x 7/8" Long Isolate high current DC circuits from battery sources Stainless steel hardware and tin-plated copper studs Pad lock-out for protection from tampering or when the electrical system is being serviced Ignition protection to SAE J1171 and ISO 8846 for installation in a battery box of on vehicles carrying hazardous loads Internal components protected from harsh weather environments: IP67/IP69K rated
  • Cole Hersee 880064 Terra Battery Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Littelfuse Terra Power Systems
  • SR Series
  • Heavy-duty case designs for surface, panel or floor trim mount
  • Switch Type: Mechanical
  • Circuitry: SPST
  • Amp Rating: 300A
  • Max Volts: 48VDC
  • Contact Action: On-Off
  • Panel mount lockout switch
  • Temp. Range: -58°F (-50°C) to 221°F (105°C)
  • Terminal stud size 3/8" -16 x 7/8" Long
  • Isolate high current DC circuits from battery sources
  • Stainless steel hardware and tin-plated copper studs
  • Pad lock-out for protection from tampering or when the electrical system is being serviced
  • Ignition protection to SAE J1171 and ISO 8846 for installation in a battery box of on vehicles carrying hazardous loads
  • Internal components protected from harsh weather environments: IP67/IP69K rated
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 44058
Product Name Cole Hersee 880064 Terra SR Series, 300A Battery Disconnect Switch with Lock Out
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CK3N-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Isolator Switches - 1365284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details