COLE HERSEE CO.
58027-01 -- COLE HERSEE 58027-01 SEALED ROCKER SWITCH, ON-OFF, SPST, 20A
Cole Hersee Co.
Cole Hersee 58027-01 Sealed Rocker Switch, On-Off, SPST, 20A
58027-01
Description
Cole Hersee 58027-01 Sealed Rocker Switch
Category: Rocker Switches
Manufacturer: Cole Hersee
Circuitry: SPST
Positions: 2 positions
Contacts: Copper
Actuator Color: Black
Illuminated: No
Contact Action: On-Off
Sealed to IP66 for water resistance (high pressure wash)
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 58027-01 Sealed Rocker Switch
Category: Rocker Switches
Manufacturer: Cole Hersee
Circuitry: SPST
Positions: 2 positions
Contacts: Copper
Actuator Color: Black
Illuminated: No
Contact Action: On-Off
Sealed to IP66 for water resistance (high pressure wash)
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 58027-01 Sealed Rocker Switch, On-Off, SPST, 20A
44283
Cole Hersee 58027-01 Sealed Rocker Switch
Category: Rocker Switches
Manufacturer: Cole Hersee
Circuitry: SPST
Positions: 2 positions
Contacts: Copper
Actuator Color: Black
Illuminated: No
Contact Action: On-Off
Sealed to IP66 for water resistance (high pressure wash)
- Cole Hersee 58027-01 Sealed Rocker Switch
- Category: Rocker Switches
- Manufacturer: Cole Hersee
- Circuitry: SPST
- Positions: 2 positions
- Contacts: Copper
- Actuator Color: Black
- Illuminated: No
- Contact Action: On-Off
- Sealed to IP66 for water resistance (high pressure wash)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
44283 |
|
Product Name
|
Cole Hersee 58027-01 Sealed Rocker Switch, On-Off, SPST, 20A |
|
Rocker Actuator
|
Rocker
|
|
Switch Function
|
Maintained
|
|
Maintained Contact Switch Function
|
ON/OFF
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Pole & Throw Specifications
Single Pole, Double Throw
View Details
Features
Illuminated; Weather resistant or waterproof
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
3.00E6
View Details
Rocker Actuator
Concave (Curved)
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
Rocker Actuator
Rocker
Pole & Throw Specifications
Single Pole, Single Throw; SPST
Terminal Type
Right Angle PC Pins; Left-angled PCB
View Details