Cole Hersee Co. Cole Hersee 48610 FlexMod™ Low Voltage Disconnect 48610

Description
Cole Hersee 48610 FlexMod Low Voltage Disconnects Category: Low Voltage Disconnects Manufacturer: Cole Hersee Series: FlexMod™ Amp Rating: 10A @ 12VDC Dimensions: 4.0" x 2.7" x 1.3" Preserves battery charge Low voltage disconnect FlexMods have a small, lightweight sealed design FlexMods provide overvoltage and overcurrent protection Sealed to IP67 8 pin connector Stock No. 38178 - ATO6-08SA Wedge, Stock No. 38190 18-16 Ga terminals, Stock No. 38194 16-14 Ga terminals, Stock No. 38196 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Electronic low voltage disconnects preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level Small robust electronic modules that can be programmed for almost any transportation of mobile equipment application Protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level Connect with Amphenol AT06-08SA Deutsch Compatible - AT Connectors
Request a Quote Datasheet
Description
Cole Hersee 48610 FlexMod Low Voltage Disconnects Category: Low Voltage Disconnects Manufacturer: Cole Hersee Series: FlexMod™ Amp Rating: 10A @ 12VDC Dimensions: 4.0" x 2.7" x 1.3" Preserves battery charge Low voltage disconnect FlexMods have a small, lightweight sealed design FlexMods provide overvoltage and overcurrent protection Sealed to IP67 8 pin connector Stock No. 38178 - ATO6-08SA Wedge, Stock No. 38190 18-16 Ga terminals, Stock No. 38194 16-14 Ga terminals, Stock No. 38196 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Electronic low voltage disconnects preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level Small robust electronic modules that can be programmed for almost any transportation of mobile equipment application Protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level Connect with Amphenol AT06-08SA Deutsch Compatible - AT Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 48610 FlexMod™ Low Voltage Disconnect - 75525 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 48610 FlexMod™ Low Voltage Disconnect
75525
Cole Hersee 48610 FlexMod™ Low Voltage Disconnect 75525
Cole Hersee 48610 FlexMod Low Voltage Disconnects Category: Low Voltage Disconnects Manufacturer: Cole Hersee Series: FlexMod™ Amp Rating: 10A @ 12VDC Dimensions: 4.0" x 2.7" x 1.3" Preserves battery charge Low voltage disconnect FlexMods have a small, lightweight sealed design FlexMods provide overvoltage and overcurrent protection Sealed to IP67 8 pin connector Stock No. 38178 - ATO6-08SA Wedge, Stock No. 38190 18-16 Ga terminals, Stock No. 38194 16-14 Ga terminals, Stock No. 38196 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Electronic low voltage disconnects preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level Small robust electronic modules that can be programmed for almost any transportation of mobile equipment application Protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level Connect with Amphenol AT06-08SA Deutsch Compatible - AT Connectors
  • Cole Hersee 48610 FlexMod Low Voltage Disconnects
  • Category: Low Voltage Disconnects
  • Manufacturer: Cole Hersee
  • Series: FlexMod™
  • Amp Rating: 10A @ 12VDC
  • Dimensions: 4.0" x 2.7" x 1.3"
  • Preserves battery charge
  • Low voltage disconnect
  • FlexMods have a small, lightweight sealed design
  • FlexMods provide overvoltage and overcurrent protection
  • Sealed to IP67
  • 8 pin connector Stock No. 38178 - ATO6-08SA
  • Wedge, Stock No. 38190
  • 18-16 Ga terminals, Stock No. 38194
  • 16-14 Ga terminals, Stock No. 38196
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Electronic low voltage disconnects preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level
  • Small robust electronic modules that can be programmed for almost any transportation of mobile
  • equipment application
  • Protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level
  • Connect with Amphenol AT06-08SA Deutsch Compatible - AT Connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 75525
Product Name Cole Hersee 48610 FlexMod™ Low Voltage Disconnect
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details