Cole Hersee Co. Cole Hersee 12301 13-Pole Plug Tractor-Trailer Connector, Yellow 12301

Description
Cole Hersee 12301 Plug Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 13 Material: Plastic Color: Yellow Use with anti-lock braking system (ABS) trailer cable Split-pin contacts Solid brass contacts are aligned to ensure proper contact and minimal voltage drop Ground terminal accepts wires up to 8 Ga., other terminals up to 10 Ga. Housing is constructed from rugged glass-filled plastic Wiring codes are embossed on the insulator Door/cover is spring-loaded and fits over a mating ridge on the socket face to minimize penetration of dirt and moisture Split-pin contacts
Request a Quote Datasheet
Description
Cole Hersee 12301 Plug Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 13 Material: Plastic Color: Yellow Use with anti-lock braking system (ABS) trailer cable Split-pin contacts Solid brass contacts are aligned to ensure proper contact and minimal voltage drop Ground terminal accepts wires up to 8 Ga., other terminals up to 10 Ga. Housing is constructed from rugged glass-filled plastic Wiring codes are embossed on the insulator Door/cover is spring-loaded and fits over a mating ridge on the socket face to minimize penetration of dirt and moisture Split-pin contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 12301 13-Pole Plug Tractor-Trailer Connector, Yellow - 37662 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 12301 13-Pole Plug Tractor-Trailer Connector, Yellow
37662
Cole Hersee 12301 13-Pole Plug Tractor-Trailer Connector, Yellow 37662
Cole Hersee 12301 Plug Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 13 Material: Plastic Color: Yellow Use with anti-lock braking system (ABS) trailer cable Split-pin contacts Solid brass contacts are aligned to ensure proper contact and minimal voltage drop Ground terminal accepts wires up to 8 Ga., other terminals up to 10 Ga. Housing is constructed from rugged glass-filled plastic Wiring codes are embossed on the insulator Door/cover is spring-loaded and fits over a mating ridge on the socket face to minimize penetration of dirt and moisture Split-pin contacts
  • Cole Hersee 12301 Plug Tractor-Trailer Connectors
  • Category: Trailer Connectors
  • Manufacturer: Cole Hersee
  • Number of Contacts: 13
  • Material: Plastic
  • Color: Yellow
  • Use with anti-lock braking system (ABS) trailer cable
  • Split-pin contacts
  • Solid brass contacts are aligned to ensure proper contact and minimal voltage drop
  • Ground terminal accepts wires up to 8 Ga., other terminals up to 10 Ga.
  • Housing is constructed from rugged glass-filled plastic
  • Wiring codes are embossed on the insulator
  • Door/cover is spring-loaded and fits over a mating ridge on the socket face to minimize penetration of dirt and moisture
  • Split-pin contacts
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37662
Product Name Cole Hersee 12301 13-Pole Plug Tractor-Trailer Connector, Yellow
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Ve-NET™ - VNTBV23B2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Backshells and Cable Clamps - A122502-ND - DigiKey
Specs
Geometry Right Angle; 90°
View Details
5 suppliers