Cole Hersee Co. Cole Hersee 12080-11 ABS 7-Pole Tractor-Trailer Socket Connector, Green 12080-11 ABS

Description
Cole Hersee 12080-11 ABS Socket Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 7 Material: Nylon Color: Green Use with anti-lock braking system (ABS) trailer cable Solid brass contacts are aligned to ensure proper contact and minimal voltage drop Ground terminal accepts wires up to 8 Ga., other terminals up to 10 Ga. Housing is constructed from rugged glass-filled plastic Wiring codes are embossed on the insulator Door/cover is spring-loaded and fits over a mating ridge on the socket face to minimize penetration of dirt and moisture Split-pin contacts7-Way used for anti-lock braking systems (ABS)
Request a Quote Datasheet
Description
Cole Hersee 12080-11 ABS Socket Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 7 Material: Nylon Color: Green Use with anti-lock braking system (ABS) trailer cable Solid brass contacts are aligned to ensure proper contact and minimal voltage drop Ground terminal accepts wires up to 8 Ga., other terminals up to 10 Ga. Housing is constructed from rugged glass-filled plastic Wiring codes are embossed on the insulator Door/cover is spring-loaded and fits over a mating ridge on the socket face to minimize penetration of dirt and moisture Split-pin contacts7-Way used for anti-lock braking systems (ABS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 12080-11 ABS 7-Pole Tractor-Trailer Socket Connector, Green - 37650 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 12080-11 ABS 7-Pole Tractor-Trailer Socket Connector, Green
37650
Cole Hersee 12080-11 ABS 7-Pole Tractor-Trailer Socket Connector, Green 37650
Cole Hersee 12080-11 ABS Socket Tractor-Trailer Connectors Category: Trailer Connectors Manufacturer: Cole Hersee Number of Contacts: 7 Material: Nylon Color: Green Use with anti-lock braking system (ABS) trailer cable Solid brass contacts are aligned to ensure proper contact and minimal voltage drop Ground terminal accepts wires up to 8 Ga., other terminals up to 10 Ga. Housing is constructed from rugged glass-filled plastic Wiring codes are embossed on the insulator Door/cover is spring-loaded and fits over a mating ridge on the socket face to minimize penetration of dirt and moisture Split-pin contacts7-Way used for anti-lock braking systems (ABS)
  • Cole Hersee 12080-11 ABS Socket Tractor-Trailer Connectors
  • Category: Trailer Connectors
  • Manufacturer: Cole Hersee
  • Number of Contacts: 7
  • Material: Nylon
  • Color: Green
  • Use with anti-lock braking system (ABS) trailer cable
  • Solid brass contacts are aligned to ensure proper contact and minimal voltage drop
  • Ground terminal accepts wires up to 8 Ga., other terminals up to 10 Ga.
  • Housing is constructed from rugged glass-filled plastic
  • Wiring codes are embossed on the insulator
  • Door/cover is spring-loaded and fits over a mating ridge on the socket face to minimize penetration of dirt and moisture
  • Split-pin contacts7-Way used for anti-lock braking systems (ABS)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37650
Product Name Cole Hersee 12080-11 ABS 7-Pole Tractor-Trailer Socket Connector, Green
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers