The XGL3512 Series Ultra-Low Loss Shielded Power Inductors deliver performance with low DCR and ultra-low AC losses. They offer effective handling with soft saturation characteristics, adjusting optimally to various load conditions.
Compliant with AEC qualifications, these inductors are built to endure temperatures from -40°C to +125°C, making them ideal for high-stress environments. The wide inductance value of 0.082 to 1.2 µH accommodates diverse applications, enhancing system efficiency.
The XGL3512 Series also offers COTS Plus tin-silver-copper and tin-lead terminations, providing further versatility. Choose Coilcraft's XGL3512 Series for power inductors that combine robustness, efficiency, and flexibility.
Need parts for space, military or other critical applications?
See Coilcraft ST413PGA Series
The XGL3512 Series Ultra-Low Loss Shielded Power Inductors deliver performance with low DCR and ultra-low AC losses. They offer effective handling with soft saturation characteristics, adjusting optimally to various load conditions.
Compliant with AEC qualifications, these inductors are built to endure temperatures from -40°C to +125°C, making them ideal for high-stress environments. The wide inductance value of 0.082 to 1.2 µH accommodates diverse applications, enhancing system efficiency.
The XGL3512 Series also offers COTS Plus tin-silver-copper and tin-lead terminations, providing further versatility. Choose Coilcraft's XGL3512 Series for power inductors that combine robustness, efficiency, and flexibility.
Need parts for space, military or other critical applications?
See Coilcraft ST413PGA Series
| Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | XGL3512-101 XGL3512-101MEC | XGL3512-101 XGL3512-101MEC |
| Product Name | XGL3512 Series Ultra-Low Loss Shielded Power Inductors | XGL3512 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite | Composite |
| Application | Power Choke | Power Choke |
| Inductance Range | 0.1000 microH | 0.1000 microH |
| DCR | 0.0040 ohms | 0.0040 ohms |