The XGL1010-332MED is a shielded power inductor with an inductance of 3.3 µH, a maximum DCR of 3.7 mΩ, and a saturation current of 24 A at 30% inductance drop. It supports a continuous RMS current of 26.0 A with a 40°C temperature rise, operates with a maximum part temperature of 165°C, and is AEC-Q200 qualified. The component has a compact size of 10.1 mm × 10.1 mm × 4.9 mm and is supplied in 13-inch machine-ready reels with 300 units per reel. It features a composite core, RoHS-compliant tin-silver-copper terminations, and operates reliably from -40°C to +125°C ambient temperature.
XGL1010 molded power inductors offer our lowest DC losses and extremely low power losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
XGL1010 molded power inductors offer our lowest DC losses and extremely low power losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL1010-332 XGL1010-332MED |
| Product Name | XGL1010 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.0037 ohms |