Coilcraft, Inc. XFL501x Series Low Profile Shielded Power Inductors XFL5018-222

Description
XFL501x power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified with a 165°C maximum part temperature
Request a Quote Datasheet
Description
XFL501x power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified with a 165°C maximum part temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XFL501x Series Low Profile Shielded Power Inductors - XFL5018-222 - Coilcraft, Inc.
Cary, IL, USA
XFL501x Series Low Profile Shielded Power Inductors
XFL5018-222
XFL501x Series Low Profile Shielded Power Inductors XFL5018-222
XFL501x power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified with a 165°C maximum part temperature

XFL501x power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications
  • AEC-Q200 qualified with a 165°C maximum part temperature
Supplier's Site Datasheet
XFL501x Series Low Profile Shielded Power Inductors - XFL5018-222 - Coilcraft, Inc.
Cary, IL, USA
XFL501x Series Low Profile Shielded Power Inductors
XFL5018-222
XFL501x Series Low Profile Shielded Power Inductors XFL5018-222
XFL501x power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified with a 165°C maximum part temperature

XFL501x power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications
  • AEC-Q200 qualified with a 165°C maximum part temperature
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XFL5018-222
Product Name XFL501x Series Low Profile Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Composite
Application Power Choke
Inductance Range 2.2 microH
DCR 0.0245 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-4N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details