Coilcraft, Inc. Fixed Inductors XFL4015-331MEC

Description
FIXED IND 330NH 9.6A 7.5MOHM SM
Datasheet
Description
FIXED IND 330NH 9.6A 7.5MOHM SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XFL4015-331MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XFL4015-331MEC
Fixed Inductors XFL4015-331MEC
FIXED IND 330NH 9.6A 7.5MOHM SM

FIXED IND 330NH 9.6A 7.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number XFL4015-331MEC
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Composite
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details