Coilcraft, Inc. Automotive 0.6uH 1MHz 7.65A Inductor and Choke XFL4012-601MEC

Description
Inductor Power Shielded/Molded Wirewound 0.6uH 20% 1MHz Composite 7.65A 0.01914Ohm DCR 1515 Automotive T/R Product overview: XFL4012-601MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.6uH, 1MHz, 7.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.6uH, 1MHz, 7.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4012-601MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 0.6uH 20% 1MHz Composite 7.65A 0.01914Ohm DCR 1515 Automotive T/R Product overview: XFL4012-601MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.6uH, 1MHz, 7.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.6uH, 1MHz, 7.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4012-601MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.6uH 1MHz 7.65A Inductor and Choke - 71-XFL4012-601MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.6uH 1MHz 7.65A Inductor and Choke
71-XFL4012-601MEC
Automotive 0.6uH 1MHz 7.65A Inductor and Choke 71-XFL4012-601MEC
Inductor Power Shielded/Molded Wirewound 0.6uH 20% 1MHz Composite 7.65A 0.01914Ohm DCR 1515 Automotive T/R Product overview: XFL4012-601MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.6uH, 1MHz, 7.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.6uH, 1MHz, 7.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4012-601MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.6uH 20% 1MHz Composite 7.65A 0.01914Ohm DCR 1515 Automotive T/R Product overview: XFL4012-601MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.6uH, 1MHz, 7.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.6uH, 1MHz, 7.65A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL4012-601MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-XFL4012-601MEC
Product Name Automotive 0.6uH 1MHz 7.65A Inductor and Choke
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details