Coilcraft, Inc. XFL3012 Series Ultra-Low DCR Shielded Power Inductors XFL3012-333 XFL3012-333MEC

Description
XFL3012 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified Need parts for space, military or other critical applications? See Coilcraft ML410PZA Series | See Coilcraft MS410PZA Series
Request a Quote Datasheet
Description
XFL3012 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified Need parts for space, military or other critical applications? See Coilcraft ML410PZA Series | See Coilcraft MS410PZA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XFL3012 Series Ultra-Low DCR Shielded Power Inductors - XFL3012-333 XFL3012-333MEC - Coilcraft, Inc.
Cary, IL, USA
XFL3012 Series Ultra-Low DCR Shielded Power Inductors
XFL3012-333 XFL3012-333MEC
XFL3012 Series Ultra-Low DCR Shielded Power Inductors XFL3012-333 XFL3012-333MEC
XFL3012 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified Need parts for space, military or other critical applications? See Coilcraft ML410PZA Series | See Coilcraft MS410PZA Series

XFL3012 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications
  • AEC-Q200 qualified

Need parts for space, military or other critical applications?
See Coilcraft ML410PZA Series | See Coilcraft MS410PZA Series

Supplier's Site Datasheet
XFL3012 Series Ultra-Low DCR Shielded Power Inductors - XFL3012-333 XFL3012-333MEC - Coilcraft, Inc.
Cary, IL, USA
XFL3012 Series Ultra-Low DCR Shielded Power Inductors
XFL3012-333 XFL3012-333MEC
XFL3012 Series Ultra-Low DCR Shielded Power Inductors XFL3012-333 XFL3012-333MEC
XFL3012 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified Need parts for space, military or other critical applications? See Coilcraft ML410PZA Series | See Coilcraft MS410PZA Series

XFL3012 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications
  • AEC-Q200 qualified

Need parts for space, military or other critical applications?
See Coilcraft ML410PZA Series | See Coilcraft MS410PZA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XFL3012-333 XFL3012-333MEC
Product Name XFL3012 Series Ultra-Low DCR Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Composite
Application Power Choke
Inductance Range 33 microH
DCR 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details