The XFL3012-153MEC is a shielded power inductor with a 3 mm × 3 mm footprint and a maximum height of 1.3 mm, designed for high-current applications in automotive environments. It has an inductance of 15 µH with a DC resistance of 0.394 Ω maximum, a saturation current of 0.43 A at 10% inductance drop, and an RMS current rating of 0.74 A for a 20°C temperature rise at 40°C ambient. The part operates within an ambient temperature range of -40°C to +85°C and is AEC-Q200 qualified with composite construction for low acoustic noise. It features RoHS-compliant tin-silver-copper terminations and is supplied on a 7-inch reel with 2000 pieces per reel.
XFL3012 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML410PZA Series | See Coilcraft MS410PZA Series
XFL3012 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML410PZA Series | See Coilcraft MS410PZA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XFL3012-153 XFL3012-153MEC |
| Product Name | XFL3012 Series Ultra-Low DCR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 15 microH |
| DCR | 0.4800 ohms |