Coilcraft, Inc. Automotive 1uH 1MHz 2.6A Inductor and Choke XFL3012-102MEC

Description
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 2.6A 0.046Ohm DCR 1212 Automotive T/R Product overview: XFL3012-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-102MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 2.6A 0.046Ohm DCR 1212 Automotive T/R Product overview: XFL3012-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-102MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 1MHz 2.6A Inductor and Choke - 71-XFL3012-102MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 2.6A Inductor and Choke
71-XFL3012-102MEC
Automotive 1uH 1MHz 2.6A Inductor and Choke 71-XFL3012-102MEC
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 2.6A 0.046Ohm DCR 1212 Automotive T/R Product overview: XFL3012-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-102MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 2.6A 0.046Ohm DCR 1212 Automotive T/R Product overview: XFL3012-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3012-102MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - XFL3012-102MEC
409745-XFL3012-102MEC
Fixed Inductors - XFL3012-102MEC 409745-XFL3012-102MEC
Manufacturer: Coilcraft Win Source Part Number: 409745-XFL3012-102ME C Family Name: XFL3012 Alternative Parts (Cross-Reference): 1069BS-1R0N; LVT303010-1R0M-N; LQH3NPN1R0MM0L; Introduction Date: June 28, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 409745-XFL3012-102MEC
Family Name: XFL3012
Alternative Parts (Cross-Reference): 1069BS-1R0N; LVT303010-1R0M-N; LQH3NPN1R0MM0L;
Introduction Date: June 28, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - XFL3012-102MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XFL3012-102MEC
Fixed Inductors XFL3012-102MEC
XFL3012-102MEC

XFL3012-102MEC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XFL3012-102MEC 409745-XFL3012-102MEC XFL3012-102MEC
Product Name Automotive 1uH 1MHz 2.6A Inductor and Choke Fixed Inductors - XFL3012-102MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567668 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details