Coilcraft, Inc. Fixed Inductors - XFL3010-152MEC XFL3010-152MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105828-XFL3010-152M EC Termination: SMD/SMT Length: 3.2 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 97 MHz Height: 1.1 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Alternative Parts (Cross-Reference): SRP4012TA-1R5M; SPM4012T-1R5M-LR; MDMK4040T1R5MF; VLF4012AT-1R5M1R6; PM1008S-1R5M-RC; MDMK4040T1R5MFV; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.9 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105828-XFL3010-152M EC Termination: SMD/SMT Length: 3.2 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 97 MHz Height: 1.1 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Alternative Parts (Cross-Reference): SRP4012TA-1R5M; SPM4012T-1R5M-LR; MDMK4040T1R5MF; VLF4012AT-1R5M1R6; PM1008S-1R5M-RC; MDMK4040T1R5MFV; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.9 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XFL3010-152MEC - 1105828-XFL3010-152MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XFL3010-152MEC
1105828-XFL3010-152MEC
Fixed Inductors - XFL3010-152MEC 1105828-XFL3010-152MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105828-XFL3010-152M EC Termination: SMD/SMT Length: 3.2 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 97 MHz Height: 1.1 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 80 mΩ Alternative Parts (Cross-Reference): SRP4012TA-1R5M; SPM4012T-1R5M-LR; MDMK4040T1R5MF; VLF4012AT-1R5M1R6; PM1008S-1R5M-RC; MDMK4040T1R5MFV; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.9 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105828-XFL3010-152MEC
Termination: SMD/SMT
Length: 3.2 mm
Shielding: Shielded
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 97 MHz
Height: 1.1 mm
Width: 3.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 80 mΩ
Alternative Parts (Cross-Reference): SRP4012TA-1R5M; SPM4012T-1R5M-LR; MDMK4040T1R5MF; VLF4012AT-1R5M1R6; PM1008S-1R5M-RC; MDMK4040T1R5MFV;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.9 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Automotive 1.5uH 1MHz 1.9A Inductor and Choke - 71-XFL3010-152MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 1MHz 1.9A Inductor and Choke
71-XFL3010-152MEC
Automotive 1.5uH 1MHz 1.9A Inductor and Choke 71-XFL3010-152MEC
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 1.9A 0.08Ohm DCR 1212 Automotive T/R Product overview: XFL3010-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3010-152MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 1.9A 0.08Ohm DCR 1212 Automotive T/R Product overview: XFL3010-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL3010-152MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1105828-XFL3010-152MEC 71-XFL3010-152MEC
Product Name Fixed Inductors - XFL3010-152MEC Automotive 1.5uH 1MHz 1.9A Inductor and Choke
Technology Standard
Configuration Fixed
Inductance Range 1.5 microH
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 38.7 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details