The XFL2010-822MEC is a shielded power inductor in the XFL2010 series, designed for compact high-current applications. It has a case size of 2.0 mm × 1.0 mm × 1.0 mm, is mounted on a PCB using tape and reel packaging, and operates over an ambient temperature range of -40°C to +125°C with a maximum part temperature of +165°C. It has an inductance of 8.2 µH ±20%, a maximum DC resistance of 0.511 Ω, a saturation current of 0.55 A (30% drop), and an RMS current rating of 0.76 A at a 40°C temperature rise. It is AEC-Q200 qualified and complies with RoHS standards. The inductor is constructed with a composite material, features magnetically shielded design, and is rated for up to three reflow cycles at +260°C.
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications.
Need parts for space, military or other critical applications?
See Coilcraft AE338PZA Series
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications.
Need parts for space, military or other critical applications?
See Coilcraft AE338PZA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XFL2010-822 XFL2010-822MEC |
| Product Name | XFL2010 Series Ultra-Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 165 C (-40 to 329 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.5110 ohms |