XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications.
Need parts for space, military or other critical applications?
See Coilcraft AE338PZA Series
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications.
Need parts for space, military or other critical applications?
See Coilcraft AE338PZA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XFL2010-472 XFL2010-472MEC |
| Product Name | XFL2010 Series Ultra-Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 165 C (-40 to 329 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.3200 ohms |