The XFL2010-332 and XFL2010-332MEC are ultra-low profile shielded power inductors designed for high performance in compact applications. They feature an inductance of 3.3 µH and a low DC resistance (DCR) of 0.185 ohms, which contributes to excellent current handling capabilities. The inductors are rated for a maximum operating voltage of 40 V and can operate in ambient temperatures ranging from -40°C to +125°C, with a maximum part temperature of 165°C. These inductors are AEC-Q200 Grade 1 compliant, making them suitable for automotive applications. They are constructed from composite materials that minimize audible buzzing and are halogen-free and RoHS compliant. The XFL2010-332 series inductors are packaged in tape and reel format, facilitating automated assembly processes. Their characteristics make them ideal for use in a variety of applications, including consumer electronics and industrial devices.
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications.
Need parts for space, military or other critical applications?
See Coilcraft AE338PZA Series
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications.
Need parts for space, military or other critical applications?
See Coilcraft AE338PZA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XFL2010-332 XFL2010-332MEC |
| Product Name | XFL2010 Series Ultra-Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 165 C (-40 to 329 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.2130 ohms |