Coilcraft, Inc. XFL2010 Series Ultra-Low Profile Shielded Power Inductors XFL2010-121 XFL2010-121MEC

Description
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications. High current handling with very low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified (–40°C to +125°C) AEC-Q200 qualified (–40°C to +85°C) for value -224 only Need parts for space, military or other critical applications? See Coilcraft AE338PZA Series
Request a Quote Datasheet
Description
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications. High current handling with very low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified (–40°C to +125°C) AEC-Q200 qualified (–40°C to +85°C) for value -224 only Need parts for space, military or other critical applications? See Coilcraft AE338PZA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XFL2010 Series Ultra-Low Profile Shielded Power Inductors - XFL2010-121 XFL2010-121MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2010 Series Ultra-Low Profile Shielded Power Inductors
XFL2010-121 XFL2010-121MEC
XFL2010 Series Ultra-Low Profile Shielded Power Inductors XFL2010-121 XFL2010-121MEC
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications. High current handling with very low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified (–40°C to +125°C) AEC-Q200 qualified (–40°C to +85°C) for value -224 only Need parts for space, military or other critical applications? See Coilcraft AE338PZA Series

XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications.

  • High current handling with very low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications
  • AEC-Q200 qualified (–40°C to +125°C)
    • AEC-Q200 qualified (–40°C to +85°C) for value -224 only

Need parts for space, military or other critical applications?
See Coilcraft AE338PZA Series

Supplier's Site Datasheet
XFL2010 Series Ultra-Low Profile Shielded Power Inductors - XFL2010-121 XFL2010-121MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2010 Series Ultra-Low Profile Shielded Power Inductors
XFL2010-121 XFL2010-121MEC
XFL2010 Series Ultra-Low Profile Shielded Power Inductors XFL2010-121 XFL2010-121MEC
XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications. High current handling with very low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications AEC-Q200 qualified (–40°C to +125°C) AEC-Q200 qualified (–40°C to +85°C) for value -224 only Need parts for space, military or other critical applications? See Coilcraft AE338PZA Series

XFL2010 Series power inductors are among our smallest molded power inductors. They offer a high voltage rating of 40 V, which is much higher than similarly-sized competitive products. The XFL2010 also provides high current handling with low DCR and low AC losses. These ultra-low-profile power inductors are suitable for a wide range of applications from smart phones, IoT and wearable devices, to industrial and automotive applications.

  • High current handling with very low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications
  • AEC-Q200 qualified (–40°C to +125°C)
    • AEC-Q200 qualified (–40°C to +85°C) for value -224 only

Need parts for space, military or other critical applications?
See Coilcraft AE338PZA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XFL2010-121 XFL2010-121MEC
Product Name XFL2010 Series Ultra-Low Profile Shielded Power Inductors
Operating Temperature -40 to 165 C (-40 to 329 F)
Core Material Composite
Application Power Choke
Inductance Range 0.1200 microH
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details