XFL2006 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML322PZA Series | See Coilcraft MS322PZA Series
XFL2006 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML322PZA Series | See Coilcraft MS322PZA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XFL2006-683 XFL2006-683MEC |
| Product Name | XFL2006 Series Ultra-Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 9.4 ohms |