Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105827-XFL2006-102M
Termination: SMD/SMT
Length: 2.2 mm
Shielding: Shielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 170 MHz
Height: 600 µm
Width: 2.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 169 mΩ
Alternative Parts (Cross-Reference): EPL2010-102MLB; EPL2010-102MLC; FDSD0420-H-1R0M=P3; SRN4012T-1R0M; FDSD0412-H-1R0M=P3; MDMK4040T1R0MF;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.22 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 1.22A 0.169Ohm DCR T/R Product overview: XFL2006-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 1.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 1.22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFL2006-102MEC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1105827-XFL2006-102MEC | 71-XFL2006-102MEC |
| Product Name | Fixed Inductors - XFL2006-102MEC | 1uH 1MHz 1.22A Inductor and Choke |
| Technology | Standard | |
| Configuration | Fixed | |
| Inductance Range | 1 microH | |
| DCR | 0.1690 ohms |