The XFL2005-681MEC is a shielded, ultra-miniature power inductor with a 2 mm × 2 mm footprint and 0.5 mm height, designed for high-density applications. It has an inductance of 0.68 µH with ±20% tolerance, a maximum DCR of 0.247 Ω, and a saturation current of 0.75 A at a 30% inductance drop. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and its current rating for a 40°C temperature rise is 1.05 A. It is constructed with a composite core, is RoHS compliant and halogen free, and features tin-silver-copper terminations. The part is packaged in 7″ reels of 2000 units with EIA-481 embossed plastic tape.
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XFL2005-681 XFL2005-681MEC |
| Product Name | XFL2005 Series Ultra-Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 0.6800 microH |
| DCR | 0.2500 ohms |