Coilcraft, Inc. XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-331 XFL2005-331MEC

Description
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
Request a Quote Datasheet
Description
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XFL2005 Series Ultra-Low Profile Shielded Power Inductors - XFL2005-331 XFL2005-331MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2005 Series Ultra-Low Profile Shielded Power Inductors
XFL2005-331 XFL2005-331MEC
XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-331 XFL2005-331MEC
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications

Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

Supplier's Site Datasheet
XFL2005 Series Ultra-Low Profile Shielded Power Inductors - XFL2005-331 XFL2005-331MEC - Coilcraft, Inc.
Cary, IL, USA
XFL2005 Series Ultra-Low Profile Shielded Power Inductors
XFL2005-331 XFL2005-331MEC
XFL2005 Series Ultra-Low Profile Shielded Power Inductors XFL2005-331 XFL2005-331MEC
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses. Low profile with traditional saturation High current handling with low DCR Magnetically shielded Composite construction minimizes audible buzzing No thermal-aging and perfect for high-temperature applications Need parts for space, military or other critical applications? See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.

  • Low profile with traditional saturation
  • High current handling with low DCR
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal-aging and perfect for high-temperature applications

Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XFL2005-331 XFL2005-331MEC
Product Name XFL2005 Series Ultra-Low Profile Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Composite
Application Power Choke
Inductance Range 0.3300 microH
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N5 0402DC-4N5XJRW , 0402DC-4N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details