The XFL2005-221MEC is a shielded, ultra-miniature power inductor with a 2 mm × 2 mm footprint and 0.5 mm height, designed for high-current, low-profile applications. It has an inductance of 0.22 µH ±20%, a DC resistance of 0.111 Ω maximum, a saturation current of 1.20 A at 20% inductance drop, and a rated current of 1.48 A for a 40°C temperature rise. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is RoHS compliant with tin-silver-copper terminations. It features composite construction for soft saturation and minimal audible noise, and meets MSL 1 moisture sensitivity with tape-and-reel packaging for automated assembly.
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XFL2005-221 XFL2005-221MEC |
| Product Name | XFL2005 Series Ultra-Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 0.2200 microH |
| DCR | 0.1300 ohms |