XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
XFL2005 power inductors have the lowest profiles of our molded power inductors. They provide high current handling with low DCR and low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft ML319PZA Series | See Coilcraft MS319PZA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XFL2005-102 XFL2005-102MEC |
| Product Name | XFL2005 Series Ultra-Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.4300 ohms |