Coilcraft, Inc. XEL6060 Series High Current Shielded Power Inductors XEL6060-682 XEL6060-682MEC

Description
XEL6060 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current. Low inductance values for high-frequency applications Very low AC losses at high frequency and very low DCR Soft saturation to withstand high current spikes Magnetically shielded Composite construction minimizes audible buzzing No thermal aging – perfect for high-temperature applications AEC-Q200 qualified
Request a Quote Datasheet
Description
XEL6060 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current. Low inductance values for high-frequency applications Very low AC losses at high frequency and very low DCR Soft saturation to withstand high current spikes Magnetically shielded Composite construction minimizes audible buzzing No thermal aging – perfect for high-temperature applications AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XEL6060 Series High Current Shielded Power Inductors - XEL6060-682 XEL6060-682MEC - Coilcraft, Inc.
Cary, IL, USA
XEL6060 Series High Current Shielded Power Inductors
XEL6060-682 XEL6060-682MEC
XEL6060 Series High Current Shielded Power Inductors XEL6060-682 XEL6060-682MEC
XEL6060 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current. Low inductance values for high-frequency applications Very low AC losses at high frequency and very low DCR Soft saturation to withstand high current spikes Magnetically shielded Composite construction minimizes audible buzzing No thermal aging – perfect for high-temperature applications AEC-Q200 qualified

XEL6060 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current.

  • Low inductance values for high-frequency applications
  • Very low AC losses at high frequency and very low DCR
  • Soft saturation to withstand high current spikes
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal aging – perfect for high-temperature applications
  • AEC-Q200 qualified
Supplier's Site Datasheet
XEL6060 Series High Current Shielded Power Inductors - XEL6060-682 XEL6060-682MEC - Coilcraft, Inc.
Cary, IL, USA
XEL6060 Series High Current Shielded Power Inductors
XEL6060-682 XEL6060-682MEC
XEL6060 Series High Current Shielded Power Inductors XEL6060-682 XEL6060-682MEC
XEL6060 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current. Low inductance values for high-frequency applications Very low AC losses at high frequency and very low DCR Soft saturation to withstand high current spikes Magnetically shielded Composite construction minimizes audible buzzing No thermal aging – perfect for high-temperature applications AEC-Q200 qualified

XEL6060 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current.

  • Low inductance values for high-frequency applications
  • Very low AC losses at high frequency and very low DCR
  • Soft saturation to withstand high current spikes
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal aging – perfect for high-temperature applications
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XEL6060-682 XEL6060-682MEC
Product Name XEL6060 Series High Current Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Composite
Application Power Choke
Inductance Range 6.8 microH
DCR 0.0229 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-15N 026011C-15NXJRW , 026011C-15NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details