XEL5030 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current.
XEL5030 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XEL5030-102 XEL5030-102MEC |
| Product Name | XEL5030 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0084 ohms |