Coilcraft, Inc. XEL5020 Series Ultra-Low Loss Shielded Power Inductors XEL5020-101 XEL5020-101MEC

Description
XEL5020 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current. Low inductance values for high-frequency applications Very low AC losses at high frequency and very low DCR Soft saturation to withstand high current spikes Magnetically shielded Composite construction minimizes audible buzzing No thermal aging – perfect for high-temperature applications AEC-Q200 qualified
Request a Quote Datasheet
Description
XEL5020 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current. Low inductance values for high-frequency applications Very low AC losses at high frequency and very low DCR Soft saturation to withstand high current spikes Magnetically shielded Composite construction minimizes audible buzzing No thermal aging – perfect for high-temperature applications AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XEL5020 Series Ultra-Low Loss Shielded Power Inductors - XEL5020-101 XEL5020-101MEC - Coilcraft, Inc.
Cary, IL, USA
XEL5020 Series Ultra-Low Loss Shielded Power Inductors
XEL5020-101 XEL5020-101MEC
XEL5020 Series Ultra-Low Loss Shielded Power Inductors XEL5020-101 XEL5020-101MEC
XEL5020 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current. Low inductance values for high-frequency applications Very low AC losses at high frequency and very low DCR Soft saturation to withstand high current spikes Magnetically shielded Composite construction minimizes audible buzzing No thermal aging – perfect for high-temperature applications AEC-Q200 qualified

XEL5020 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current.

  • Low inductance values for high-frequency applications
  • Very low AC losses at high frequency and very low DCR
  • Soft saturation to withstand high current spikes
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal aging – perfect for high-temperature applications
  • AEC-Q200 qualified
Supplier's Site Datasheet
XEL5020 Series Ultra-Low Loss Shielded Power Inductors - XEL5020-101 XEL5020-101MEC - Coilcraft, Inc.
Cary, IL, USA
XEL5020 Series Ultra-Low Loss Shielded Power Inductors
XEL5020-101 XEL5020-101MEC
XEL5020 Series Ultra-Low Loss Shielded Power Inductors XEL5020-101 XEL5020-101MEC
XEL5020 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current. Low inductance values for high-frequency applications Very low AC losses at high frequency and very low DCR Soft saturation to withstand high current spikes Magnetically shielded Composite construction minimizes audible buzzing No thermal aging – perfect for high-temperature applications AEC-Q200 qualified

XEL5020 high-performance molded power inductors feature very low AC losses at high frequencies and very low DCR. These rugged inductors are magnetically shielded for high-density power applications and exhibit soft saturation to withstand high peak current.

  • Low inductance values for high-frequency applications
  • Very low AC losses at high frequency and very low DCR
  • Soft saturation to withstand high current spikes
  • Magnetically shielded
  • Composite construction minimizes audible buzzing
  • No thermal aging – perfect for high-temperature applications
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XEL5020-101 XEL5020-101MEC
Product Name XEL5020 Series Ultra-Low Loss Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Composite
Application Power Choke
Inductance Range 0.1000 microH
DCR 0.0022 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-13NXJLU - 1106549-0402CS-13NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0130 microH
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details