Coilcraft, Inc. XEL4030V Series Ultra-Low Loss Shielded Power Inductors XEL4030V-201 XEL4030V-201MEC

Description
Exceptionally low DCR and ultra low AC losses for high switching frequencies (2 to 5 MHz) Superior current handling with soft saturation characteristics Composite construction minimizes audible buzzing High-voltage rating of 120 V - 50% higher than the standard series. Learn more about Voltage Ratings for Inductors AEC-Q200 qualified Can withstand high current spikes Designed for high temperature applications RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
Exceptionally low DCR and ultra low AC losses for high switching frequencies (2 to 5 MHz) Superior current handling with soft saturation characteristics Composite construction minimizes audible buzzing High-voltage rating of 120 V - 50% higher than the standard series. Learn more about Voltage Ratings for Inductors AEC-Q200 qualified Can withstand high current spikes Designed for high temperature applications RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XEL4030V series consists of high-voltage shielded power inductors with a 120 V rating, composite core, and RoHS-compliant tin-silver over copper terminations, designed for high-frequency switching (2 to 5 MHz) and high-temperature operation up to +125°C ambient. The 2.0 µH variant (XEL4030V-201ME_) has a DCR of 2.15 mΩ typical, a saturation current of 22.0 A, and an Irms of 17.0 A at 40°C rise. It is qualified to AEC-Q200, operates from -40°C to +125°C ambient, and is packaged in 7" or 13" machine-ready reels with EIA-481 embossed plastic tape. The part has a footprint of 4.0 mm × 3.0 mm and weighs 0.28 g.

Datasheet Summary
Powered by GS/AI

The XEL4030V series consists of high-voltage shielded power inductors with a 120 V rating, composite core, and RoHS-compliant tin-silver over copper terminations, designed for high-frequency switching (2 to 5 MHz) and high-temperature operation up to +125°C ambient. The 2.0 µH variant (XEL4030V-201ME_) has a DCR of 2.15 mΩ typical, a saturation current of 22.0 A, and an Irms of 17.0 A at 40°C rise. It is qualified to AEC-Q200, operates from -40°C to +125°C ambient, and is packaged in 7" or 13" machine-ready reels with EIA-481 embossed plastic tape. The part has a footprint of 4.0 mm × 3.0 mm and weighs 0.28 g.

Suppliers

Company
Product
Description
Supplier Links
XEL4030V Series Ultra-Low Loss Shielded Power Inductors - XEL4030V-201 XEL4030V-201MEC - Coilcraft, Inc.
Cary, IL, USA
XEL4030V Series Ultra-Low Loss Shielded Power Inductors
XEL4030V-201 XEL4030V-201MEC
XEL4030V Series Ultra-Low Loss Shielded Power Inductors XEL4030V-201 XEL4030V-201MEC
Exceptionally low DCR and ultra low AC losses for high switching frequencies (2 to 5 MHz) Superior current handling with soft saturation characteristics Composite construction minimizes audible buzzing High-voltage rating of 120 V - 50% higher than the standard series. Learn more about Voltage Ratings for Inductors AEC-Q200 qualified Can withstand high current spikes Designed for high temperature applications RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • Exceptionally low DCR and ultra low AC losses for high switching frequencies (2 to 5 MHz)
  • Superior current handling with soft saturation characteristics
  • Composite construction minimizes audible buzzing
  • High-voltage rating of 120 V - 50% higher than the standard series.
    Learn more about Voltage Ratings for Inductors
  • AEC-Q200 qualified
  • Can withstand high current spikes
  • Designed for high temperature applications
  • RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet
XEL4030V Series Ultra-Low Loss Shielded Power Inductors - XEL4030V-201 XEL4030V-201MEC - Coilcraft, Inc.
Cary, IL, USA
XEL4030V Series Ultra-Low Loss Shielded Power Inductors
XEL4030V-201 XEL4030V-201MEC
XEL4030V Series Ultra-Low Loss Shielded Power Inductors XEL4030V-201 XEL4030V-201MEC
Exceptionally low DCR and ultra low AC losses for high switching frequencies (2 to 5 MHz) Superior current handling with soft saturation characteristics Composite construction minimizes audible buzzing High-voltage rating of 120 V - 50% higher than the standard series. Learn more about Voltage Ratings for Inductors AEC-Q200 qualified Can withstand high current spikes Designed for high temperature applications RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • Exceptionally low DCR and ultra low AC losses for high switching frequencies (2 to 5 MHz)
  • Superior current handling with soft saturation characteristics
  • Composite construction minimizes audible buzzing
  • High-voltage rating of 120 V - 50% higher than the standard series.
    Learn more about Voltage Ratings for Inductors
  • AEC-Q200 qualified
  • Can withstand high current spikes
  • Designed for high temperature applications
  • RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number XEL4030V-201 XEL4030V-201MEC XEL4030V-201 XEL4030V-201MEC
Product Name XEL4030V Series Ultra-Low Loss Shielded Power Inductors XEL4030V Series Ultra-Low Loss Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Composite Composite
Application Power Choke Power Choke
Inductance Range 0.2000 microH 0.2000 microH
DCR 0.0024 ohms 0.0024 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details