Coilcraft, Inc. Fixed Inductors - XEL3530-501MEC XEL3530-501MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968240-XEL3530-501ME C Inductance: 500 nH Tolerance: 20 % Test Frequency: 1 MHz Core Material: Composite Self Resonant Frequency: 129 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RMS Current (Irms): 8.5 A Saturation Current: 3.7 A Series Resistance: 8.35 mΩ Ambient Temperature Range High: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968240-XEL3530-501ME C Inductance: 500 nH Tolerance: 20 % Test Frequency: 1 MHz Core Material: Composite Self Resonant Frequency: 129 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RMS Current (Irms): 8.5 A Saturation Current: 3.7 A Series Resistance: 8.35 mΩ Ambient Temperature Range High: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XEL3530-501MEC - 968240-XEL3530-501MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XEL3530-501MEC
968240-XEL3530-501MEC
Fixed Inductors - XEL3530-501MEC 968240-XEL3530-501MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968240-XEL3530-501ME C Inductance: 500 nH Tolerance: 20 % Test Frequency: 1 MHz Core Material: Composite Self Resonant Frequency: 129 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RMS Current (Irms): 8.5 A Saturation Current: 3.7 A Series Resistance: 8.35 mΩ Ambient Temperature Range High: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968240-XEL3530-501MEC
Inductance: 500 nH
Tolerance: 20 %
Test Frequency: 1 MHz
Core Material: Composite
Self Resonant Frequency: 129 MHz
Composition: Wirewound
Height: 3 mm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RMS Current (Irms): 8.5 A
Saturation Current: 3.7 A
Series Resistance: 8.35 mΩ
Ambient Temperature Range High: 125 °C

Buy Now
Automotive 0.5uH 1MHz 11.4A Inductor and Choke - 71-XEL3530-501MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.5uH 1MHz 11.4A Inductor and Choke
71-XEL3530-501MEC
Automotive 0.5uH 1MHz 11.4A Inductor and Choke 71-XEL3530-501MEC
Inductor Power Shielded/Molded Wirewound 0.5uH 20% 1MHz Composite 11.4A 0.00835Ohm DCR Automotive T/R Product overview: XEL3530-501MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5uH, 1MHz, 11.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.5uH, 1MHz, 11.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XEL3530-501MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.5uH 20% 1MHz Composite 11.4A 0.00835Ohm DCR Automotive T/R Product overview: XEL3530-501MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.5uH, 1MHz, 11.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.5uH, 1MHz, 11.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XEL3530-501MEC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 968240-XEL3530-501MEC 71-XEL3530-501MEC
Product Name Fixed Inductors - XEL3530-501MEC Automotive 0.5uH 1MHz 11.4A Inductor and Choke
Technology Standard; Wirewound
Configuration Fixed
Inductance Range 0.5000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.27uH 100MHz 0.26A Inductor and Choke - 71-0603HP-R27XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.2700 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details