The XAR7030-682MEC is a shielded, raised power inductor in the XAR7030 series, designed for high-density power supply applications. It has an inductance of 6.8 µH with a DC resistance of 45.00 mΩ maximum, a saturation current of 8.7 A, and an RMS current rating of 3.0 A for a 20°C temperature rise or 4.1 A for a 40°C rise. The component measures 7.0 × 7.0 × 3.0 mm and provides 1.5 mm clearance beneath for under-mount components. It is magnetically shielded, uses a composite core, and operates at ambient temperatures up to 125°C with a maximum part temperature of 165°C. The inductor is RoHS compliant, halogen free, and rated for storage from -55°C to +165°C. It supports three reflow cycles at 260°C for 40 seconds and has a moisture sensitivity level of 1. Packaging is in 7-inch machine-ready reels with EIA-481 embossed plastic tape.
Our unique off-the-board, raised XAR7030 inductor design provides clearance for parts to be mounted underneath. This and magnetic shielding allow for very high density packaging in VRM/VRD and power supply applications.. XAR7030 inductors feature soft saturation for high peak current handling, and composite construction to minimize audible buzzing. These high current, exceptionally low DCR inductors are RoHS-compliant, halogen free, and are suitable for operation up to 165°C.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XAR7030-682 XAR7030-682MEC |
| Product Name | XAR7030 Series Raised Power Inductors |
| Operating Temperature | 125 C (257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.0516 ohms |