The XAR7030-332MEC is a shielded, raised power inductor with a 3.3 µH inductance, 19.50 mΩ typical DC resistance, and a saturation current of 12.3 A. It supports a maximum part temperature of +165°C and operates at ambient temperatures up to +125°C with rated current. The component features a composite core, magnetic shielding, and a unique off-the-board design providing 1.5 mm clearance for underneath components. It is packaged in tape and reel, with a weight of 1.06 g, and complies with RoHS and halogen-free standards. It is rated for three reflows at +260°C and has MSL 1 moisture sensitivity.
Our unique off-the-board, raised XAR7030 inductor design provides clearance for parts to be mounted underneath. This and magnetic shielding allow for very high density packaging in VRM/VRD and power supply applications.. XAR7030 inductors feature soft saturation for high peak current handling, and composite construction to minimize audible buzzing. These high current, exceptionally low DCR inductors are RoHS-compliant, halogen free, and are suitable for operation up to 165°C.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XAR7030-332 XAR7030-332MEC |
| Product Name | XAR7030 Series Raised Power Inductors |
| Operating Temperature | 125 C (257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.0215 ohms |