The XAR7030-102 is a shielded, raised power inductor designed for high-density power supply applications, offering 1.5 mm clearance for components mounted underneath. It has an inductance of 1.0 µH ±20%, a maximum DCR of 5.00 mΩ, a saturation current of 28.0 A, and an Irms of 10.0 A at a 20°C temperature rise or 14.0 A at a 40°C rise. The part is rated for operation up to +165°C, with a storage temperature range of -55°C to +165°C. It features composite construction, magnetic shielding, RoHS compliance, and halogen-free materials. The component weighs 1.06 g and is packaged for tape and reel mounting with 250 units per 7" reel or 1000 per 13" reel. It meets AEC-Q200 standards for automotive applications.
Our unique off-the-board, raised XAR7030 inductor design provides clearance for parts to be mounted underneath. This and magnetic shielding allow for very high density packaging in VRM/VRD and power supply applications.. XAR7030 inductors feature soft saturation for high peak current handling, and composite construction to minimize audible buzzing. These high current, exceptionally low DCR inductors are RoHS-compliant, halogen free, and are suitable for operation up to 165°C.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XAR7030-102 XAR7030-102MEC |
| Product Name | XAR7030 Series Raised Power Inductors |
| Operating Temperature | 125 C (257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0050 ohms |