The XAL7070-682MEC is a shielded power inductor with an inductance of 6.8 µH ±20%, a DC resistance of 17.84 mΩ typical and 19.62 mΩ maximum, and a saturated current of 12.8 A at a 30% inductance drop. It has a typical self-resonant frequency of 20 MHz and supports an RMS current of 6.8 A at a 20°C temperature rise or 9.2 A at a 40°C temperature rise. The component is AEC-Q200 qualified, operates with an ambient temperature range of −40°C to +125°C, and has a maximum part temperature of +165°C. It features a composite construction, halogen-free and RoHS-compliant tin-silver terminations, and is packaged in 16 mm wide embossed plastic tape on 7-inch or 13-inch reels. Physical dimensions and weight are not provided.
XAL7070 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft AE541PYA Series | See Coilcraft ML541PYA Series | See Coilcraft MS541PYA Series | See Coilcraft ST541PYA Series
XAL7070 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft AE541PYA Series | See Coilcraft ML541PYA Series | See Coilcraft MS541PYA Series | See Coilcraft ST541PYA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XAL7070-682 XAL7070-682MEC |
| Product Name | XAL7070 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.0196 ohms |