Coilcraft, Inc. Fixed Inductors - XAL7070-562MEC XAL7070-562MEC

Description
Manufacturer: Coilcraft Win Source Part Number: 743204-XAL7070-562ME C Manufacturer Homepage: www.coilcraft.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 743204-XAL7070-562ME C Manufacturer Homepage: www.coilcraft.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - XAL7070-562MEC
743204-XAL7070-562MEC
Fixed Inductors - XAL7070-562MEC 743204-XAL7070-562MEC
Manufacturer: Coilcraft Win Source Part Number: 743204-XAL7070-562ME C Manufacturer Homepage: www.coilcraft.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 743204-XAL7070-562MEC
Manufacturer Homepage: www.coilcraft.com
Reference case: SMD
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 5.6uH 1MHz 11.4A Inductor and Choke - 71-XAL7070-562MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.6uH 1MHz 11.4A Inductor and Choke
71-XAL7070-562MEC
Automotive 5.6uH 1MHz 11.4A Inductor and Choke 71-XAL7070-562MEC
Inductor Power Shielded/Molded Wirewound 5.6uH 20% 1MHz Composite 11.4A 0.01503Ohm DCR Automotive T/R Product overview: XAL7070-562MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 11.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 11.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-562MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 5.6uH 20% 1MHz Composite 11.4A 0.01503Ohm DCR Automotive T/R Product overview: XAL7070-562MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 11.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 11.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7070-562MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 743204-XAL7070-562MEC 71-XAL7070-562MEC
Product Name Fixed Inductors - XAL7070-562MEC Automotive 5.6uH 1MHz 11.4A Inductor and Choke
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers