Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963615-XAL7020-102ME
Packaging: Cut Tape
Termination: SMD/SMT
Length: 8 mm
Shielding: Shielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 46 MHz
Height: 2 mm
Width: 8 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 10.8 mΩ
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 11 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 11 A
Saturation Current: 16.4 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 963615-XAL7020-102MEC |
| Product Name | OEM Parts - OEM Parts (T - Z) - XAL7020-102MEC |