Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028727-XAL1510-153M
Packaging: Cut Tape
Inductance: 15 µH
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 12.4 mΩ
Case / Package: 0124
Alternative Parts (Cross-Reference): 2103-H-RC; 1110-150K-RC; 2100HT-150-H-RC; SER1390-153MLB; AIRD-01-150K; AIRD-02-150K;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 18 A
Saturation Current: 23 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028727-XAL1510-153MEB |
| Product Name | OEM Parts - OEM Parts (T - Z) - XAL1510-153MEB |