Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994723-XAL1030-102ME
Packaging: Cut Tape
Termination: SMD/SMT
Length: 11.8 mm
Shielding: Shielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 41 MHz
Height: 3.1 mm
Width: 10.5 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 4.95 mΩ
Alternative Parts (Cross-Reference): SRP1238A-1R0M; SRP1040-1R0M; SRP1235-1R0M; MLC1538-102MLC; XAL6030-102MEC; XAL7030-102MEC;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Lead Free: Contains Lead
Max DC Current: 23 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 23 A
Saturation Current: 35 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994723-XAL1030-102MEC |
| Product Name | OEM Parts - OEM Parts (T - Z) - XAL1030-102MEC |