Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975256-WBC4-1TLC
Termination: SMD/SMT
Current Rating: 250 mA
Length: 4.45 mm
Shielding: Unshielded
Inductance: 36 µH
Core Material: Ferrite
Height: 3.05 mm
Power Rating: 250 mW
Isolation Voltage: 300 V
Width: 4.19 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 55 mΩ
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 30 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975256-WBC4-1TLC |
| Product Name | OEM Parts - OEM Parts (T - Z) - WBC4-1TLC |