Coilcraft, Inc. Custom Parts - Custom Parts (U - Z) - WBC4-14LC WBC4-14LC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121495-WBC4-14LC Termination: SMD/SMT Length: 4.45 mm Shielding: Unshielded Inductance: 8 µH Core Material: Ferrite Height: 3.05 mm Power Rating: 250 mW Isolation Voltage: 300 V Width: 4.19 mm Categories: Custom Parts DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 15 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121495-WBC4-14LC Termination: SMD/SMT Length: 4.45 mm Shielding: Unshielded Inductance: 8 µH Core Material: Ferrite Height: 3.05 mm Power Rating: 250 mW Isolation Voltage: 300 V Width: 4.19 mm Categories: Custom Parts DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 15 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - WBC4-14LC - 1121495-WBC4-14LC - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - WBC4-14LC
1121495-WBC4-14LC
Custom Parts - Custom Parts (U - Z) - WBC4-14LC 1121495-WBC4-14LC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121495-WBC4-14LC Termination: SMD/SMT Length: 4.45 mm Shielding: Unshielded Inductance: 8 µH Core Material: Ferrite Height: 3.05 mm Power Rating: 250 mW Isolation Voltage: 300 V Width: 4.19 mm Categories: Custom Parts DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 15 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121495-WBC4-14LC
Termination: SMD/SMT
Length: 4.45 mm
Shielding: Unshielded
Inductance: 8 µH
Core Material: Ferrite
Height: 3.05 mm
Power Rating: 250 mW
Isolation Voltage: 300 V
Width: 4.19 mm
Categories: Custom Parts
DC Resistance (DCR): 50 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 15 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1121495-WBC4-14LC
Product Name Custom Parts - Custom Parts (U - Z) - WBC4-14LC
Unlock Full Specs
to access all available technical data

Similar Products