WB2.5-6TL is a surface mount wideband transformer with a 1:2.5 impedance ratio, operating from 0.050 to 125 MHz, featuring an insertion loss of 0.28 dB max, primary inductance of 56 µH min, secondary inductance of 140 µH min, primary DC resistance of 120 mOhm max, and secondary DC resistance of 200 mOhm max. It supports a maximum current of 250 mA, has 500 Vrms interwinding isolation, and operates from -40°C to +85°C. The part uses a ferrite core with RoHS compliant matte tin terminations, weighs 0.38-0.40 g, and meets MSL 1 moisture sensitivity. It is packaged in tape and reel for automated assembly.
Transformers // Wideband-RF-Transfor
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB2.5-6TL | WB2.5-6TL |
| Product Name | WB2.5-6TL | Audio Transformers / Signal Transformers |
| Cooling Method | Air |