The WB2-1TL is a wideband transformer with a 1:2 impedance ratio, designed for RF applications, featuring primary and secondary center taps. It operates over a 3 dB bandwidth of 0.070 to 400 MHz with a maximum insertion loss of 1.00 dB. The primary winding has a minimum inductance of 38 µH and a maximum DC resistance of 100 mΩ, while the secondary has a minimum inductance of 75 µH and a maximum DC resistance of 150 mΩ. It supports a maximum current of 250 mA and a maximum RF input power of 1/4 Watt, with 500 Vrms interwinding isolation. The component is rated for operation from -40°C to +85°C and has a weight of 0.38-0.40 g. It uses RoHS compliant matte tin terminations and is available in through-hole packaging. The part meets a moisture sensitivity level of 1 and is resistant to three reflow cycles at 260°C.
Transformers // Wideband-RF-Transfor
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB2-1TL | WB2-1TL |
| Product Name | WB2-1TL | Audio Transformers / Signal Transformers |
| Cooling Method | Air |