WB16-6TL is a surface mount wideband transformer with a 1:16 impedance ratio and a 3 dB bandwidth of 0.050 to 100 MHz. It features a primary and secondary center tap, with a maximum insertion loss of 0.60 dB, a primary inductance of 56 µH, a primary DC resistance of 75 mΩ, a secondary inductance of 896 µH, and a secondary DC resistance of 330 mΩ. The maximum DC imbalance is 25 mA. The component has a 500 Vrms interwinding isolation rating, a 250 mA maximum current rating, and operates from -40°C to +85°C. It is packaged in an 8-pin surface mount package with dimensions of 10.16 mm × 7.62 mm and weighs 0.38-0.40 g. Terminations are RoHS-compliant matte tin over nickel over phosphor bronze. It supports three reflow cycles at 260°C and has MSL 1 moisture sensitivity.
Transformers // Wideband-RF-Transfor
Audio Transformers / Signal Transformers WB SMT RF Trnsfmr Wideband 0.25W
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | WB16-6TL | WB16-6TL |
| Product Name | WB16-6TL | Audio Transformers / Signal Transformers |
| Cooling Method | Air |