Surface mount wideband RF transformer with a 1:1 impedance ratio, rated for 250 mA DC current and 1/4 W RF input power, with 400 V interwinding isolation. Operating temperature range is -40°C to +85°C. Dimensions are 6.35 mm x 4.57 mm x 3.18 mm. 3 dB bandwidth extends from 0.10 MHz to 300 MHz with a maximum insertion loss of 0.60 dB. Ferrite core construction with RoHS compliant tin-silver-copper terminations. Rated for three reflow cycles at 260°C with moisture sensitivity level 1. Color code is Red, Black, Green.
Transformers // Wideband-RF-Transfor
| Coilcraft, Inc. | |
|---|---|
| Product Category | Transformers |
| Product Number | TTWB-1-C TTWB-1-CLD |
| Product Name | TTWB-1-C TTWB-1-CLD |
| Cooling Method | Air |