Coilcraft CPS Power Inductor for Critical Applications ST413PHA223KLZ

Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet
Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST413PHA223KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST413PHA223KLZ
Power Inductor for Critical Applications ST413PHA223KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet
Power Inductor for Critical Applications - ST413PHA223KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST413PHA223KLZ
Power Inductor for Critical Applications ST413PHA223KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST413PHA223KLZ ST413PHA223KLZ
Product Name Power Inductor for Critical Applications Power Inductor for Critical Applications
Operating Temperature -40 to 145 C (-40 to 293 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Ferrite Ceramic; Ferrite
Application Power Choke Power Choke
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers