Coilcraft CPS Power Inductor for Critical Applications ST358PWA152MLZ

Description
■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint ■ Extremely low DCR and very high SRF ratings ■ Isat ratings as high as 2.8 A
Datasheet
Description
■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint ■ Extremely low DCR and very high SRF ratings ■ Isat ratings as high as 2.8 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST358PWA152MLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST358PWA152MLZ
Power Inductor for Critical Applications ST358PWA152MLZ
■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint ■ Extremely low DCR and very high SRF ratings ■ Isat ratings as high as 2.8 A

■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint
■ Extremely low DCR and very high SRF ratings
■ Isat ratings as high as 2.8 A

Supplier's Site Datasheet
Power Inductor for Critical Applications - ST358PWA152MLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST358PWA152MLZ
Power Inductor for Critical Applications ST358PWA152MLZ
■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint ■ Extremely low DCR and very high SRF ratings ■ Isat ratings as high as 2.8 A

■ Miniature shielded power inductors; 2.0 × 2.0 mm footprint
■ Extremely low DCR and very high SRF ratings
■ Isat ratings as high as 2.8 A

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST358PWA152MLZ ST358PWA152MLZ
Product Name Power Inductor for Critical Applications Power Inductor for Critical Applications
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ferrite Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details