■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR
■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR
ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.
| Coilcraft CPS | Coilcraft CPS | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ST336PHA473KLZ | ST336PHA473KLZ |
| Product Name | Power Inductor for Critical Applications | Power Inductor for Critical Applications |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Devices in Package | 1 | |
| Core Material | Ceramic; Ferrite | Ceramic; Ferrite |
| Application | Power Choke | Power Choke |